Adapter Coaxial Connector SMA Plug, Male Pin To SMB Jack, Male Pin 50Ohm
RF/COAXIAL ADAPTER, SMA PLUG-SMB JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
RF Adapters - Between Series SMA PLUG TO SMB JACK ADAPTER
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 242144 | ACX1334-ND | 92C7294 | 70031889 | 242144 |
| Product Name | SMA Connector | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, Sma Plug-Smb Jack; Convert From Coax Type Amphenol Rf | connector,rf coaxial,between series adapter,sma plug to smb jack | RF Adapters - Between Series |
| Connector Type | SMA; SMB | SMA; SMB | SMA; SMB | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | Male / Plug; Female / Jack | ||
| Mounting | Free Hanging (In-Line) |