Amphenol Corporation Coaxial Connector (RF) Adapters 242143

Description
Adapter Coaxial Connector SMA Jack, Female Socket To MMCX Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Jack, Female Socket To MMCX Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1354-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1354-ND
Coaxial Connector (RF) Adapters ACX1354-ND
Adapter Coaxial Connector SMA Jack, Female Socket To MMCX Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To MMCX Jack, Female Socket 50Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
242143
RF & Microwave 242143
RF

RF

Buy Now
Rf/coaxial Adapter, Sma Jack-Mmcx Jack; Convert From Coax Type Amphenol Rf - 92C7293 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Jack-Mmcx Jack; Convert From Coax Type Amphenol Rf
92C7293
Rf/coaxial Adapter, Sma Jack-Mmcx Jack; Convert From Coax Type Amphenol Rf 92C7293
RF/COAXIAL ADAPTER, SMA JACK-MMCX JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:MMCX; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA JACK-MMCX JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:MMCX; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 242143 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242143
RF Adapters - Between Series 242143
RF Adapters - Between Series Adapter SMA Jack To MMCX Jack

RF Adapters - Between Series Adapter SMA Jack To MMCX Jack

Buy Now Datasheet
connector,rf coaxial,between series adapter,sma jack to mmcx jack - 70031916 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,between series adapter,sma jack to mmcx jack
70031916
connector,rf coaxial,between series adapter,sma jack to mmcx jack 70031916
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX1354-ND 242143 92C7293 242143 70031916
Product Name Coaxial Connector (RF) Adapters RF & Microwave Rf/coaxial Adapter, Sma Jack-Mmcx Jack; Convert From Coax Type Amphenol Rf RF Adapters - Between Series connector,rf coaxial,between series adapter,sma jack to mmcx jack
Connector Type MMCX; SMA MCX; MMCX; SMA MMCX; SMA
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052528-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NCK-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 7123194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector
Gender Female / Jack
Geometry Straight; Straight
View Details