Adapter Coaxial Connector SMA Plug, Male Pin To MMCX Plug, Male Pin 50Ohm
RF Adapters - Between Series SMA PLUG TO MMCX PLUG ADAPTER
RF/COAXIAL ADAPTER, SMA PLUG-MMCX PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:MMCX; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 242142 | ACX1353-ND | 242142 | 92C7292 |
| Product Name | MMCX Connector | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf/coaxial Adapter, Sma Plug-Mmcx Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | MMCX; SMA | MMCX; SMA | MCX; MMCX; SMA |