Adapter Coaxial Connector MMCX Plug, Male Pin To SMA Jack, Female Socket 50Ohm
RF Adapters - Between Series SMA JACK TO MMCX PLUG ADAPTER
RF/COAXIAL ADAPTER, SMA JACK-MMCX PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:MMCX; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 242141 | ACX1352-ND | 242141 | 92C7291 | 70031914 |
| Product Name | RF & Microwave | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf/coaxial Adapter, Sma Jack-Mmcx Plug; Convert From Coax Type Amphenol Rf | connector,rf coaxial,between series adapter,sma jack to mmcx plug |
| Connector Type | MMCX; SMA | MMCX; SMA | MCX; MMCX; SMA | ||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Male / Plug | ||
| Mounting | Free Hanging (In-Line) |