Adapter Coaxial Connector N Plug, Male Pin To 7/16 Plug, Male Pin 50Ohm
RF/COAXIAL ADAPTER, N PLUG-7/16 PLUG; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:7/16 DIN; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series N PLUG TO 7/16 PLUG ADAPTER
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 242138 | ACX1373-ND | 92C7288 | 242138 |
| Product Name | RF & Microwave | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, N Plug-7/16 Plug; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | 7-16 Connector; Type N |