Adapter Coaxial Connector N Jack, Female Socket To 7/16 Jack, Female Socket 50Ohm
RF Adapters - Between Series N JACK TO 7/16 JACK ADAPTER
RF/COAXIAL ADAPTER, N JACK-7/16 JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:7/16 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1372-ND | 242137 | 92C7287 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf/coaxial Adapter, N Jack-7/16 Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | 7-16 Connector; Type N |