Adapter Coaxial Connector 7/16 Plug, Male Pin To N Jack, Female Socket 50Ohm
RF Adapters - Between Series N JACK TO 7/16 PLUG ADAPTER
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
RF/COAXIAL ADAPTER, N JACK-7/16 PLUG; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:7/16 DIN; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | ACX1371-ND | 242136 | 242136 | 70031918 | 92C7286 |
| Product Name | Coaxial Connector (RF) Adapters | Connectors | RF Adapters - Between Series | connector,rf coaxial,between series adapter,n jack to 7/16 plug | Rf/coaxial Adapter, N Jack-7/16 Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | 7-16 Connector; Type N | ||||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Male / Plug | ||
| Mounting | Free Hanging (In-Line) |