Amphenol Corporation N-Type Connector 242133

Description
N-Type Plug to TNC Plug
Request a Quote Datasheet
Description
N-Type Plug to TNC Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Type Connector - 242133 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
242133
N-Type Connector 242133
N-Type Plug to TNC Plug

N-Type Plug to TNC Plug

Buy Now
Swedesboro, NJ, United States
Connectors
242133
Connectors 242133
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - ACX1367-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1367-ND
Coaxial Connector (RF) Adapters ACX1367-ND
Adapter Coaxial Connector N Plug, Male Pin To TNC Plug, Male Pin 50Ohm

Adapter Coaxial Connector N Plug, Male Pin To TNC Plug, Male Pin 50Ohm

Buy Now Datasheet
connector,rf coaxial,between series adapter,n plug to tnc plug - 70031906 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,between series adapter,n plug to tnc plug
70031906
connector,rf coaxial,between series adapter,n plug to tnc plug 70031906
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Supplier's Site
Rf/coaxial Adapter, N Plug-Tnc Plug; Convert From Coax Type Amphenol Rf - 92C7282 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, N Plug-Tnc Plug; Convert From Coax Type Amphenol Rf
92C7282
Rf/coaxial Adapter, N Plug-Tnc Plug; Convert From Coax Type Amphenol Rf 92C7282
RF/COAXIAL ADAPTER, N PLUG-TNC PLUG; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, N PLUG-TNC PLUG; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 242133 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242133
RF Adapters - Between Series 242133
RF Adapters - Between Series N PLUG TO TNC PLUG ADAPTER

RF Adapters - Between Series N PLUG TO TNC PLUG ADAPTER

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 242133 ACX1367-ND 70031906 92C7282 242133
Product Name N-Type Connector Coaxial Connector (RF) Adapters connector,rf coaxial,between series adapter,n plug to tnc plug Rf/coaxial Adapter, N Plug-Tnc Plug; Convert From Coax Type Amphenol Rf RF Adapters - Between Series
Connector Type TNC; Type N TNC TNC; Type N
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adapters - 1565700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
N Female To N Female RF Adapter - ET-NFS-NFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
View Details
RF Connectors - 1053159-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers