Amphenol Corporation Coaxial Connector (RF) Adapters 242132

Description
Adapter Coaxial Connector N Jack, Female Socket To TNC Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector N Jack, Female Socket To TNC Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1365-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1365-ND
Coaxial Connector (RF) Adapters ACX1365-ND
Adapter Coaxial Connector N Jack, Female Socket To TNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector N Jack, Female Socket To TNC Jack, Female Socket 50Ohm

Buy Now Datasheet
N-Type Connector - 242132 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
242132
N-Type Connector 242132
N-Type Jack to TNC Jack

N-Type Jack to TNC Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
242132
RF & Microwave 242132
RF

RF

Buy Now
RF Adapters - Between Series - 242132 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242132
RF Adapters - Between Series 242132
RF Adapters - Between Series N JACK TO TNC JACK ADAPTER

RF Adapters - Between Series N JACK TO TNC JACK ADAPTER

Buy Now Datasheet
connector,rf coaxial,between series adapter,n jack to tnc jack - 70031905 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,between series adapter,n jack to tnc jack
70031905
connector,rf coaxial,between series adapter,n jack to tnc jack 70031905
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Supplier's Site
Rf/coaxial Adapter, N Jack-Tnc Jack; Convert From Coax Type Amphenol Rf - 92C7281 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, N Jack-Tnc Jack; Convert From Coax Type Amphenol Rf
92C7281
Rf/coaxial Adapter, N Jack-Tnc Jack; Convert From Coax Type Amphenol Rf 92C7281
RF/COAXIAL ADAPTER, N JACK-TNC JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, N JACK-TNC JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number ACX1365-ND 242132 242132 70031905 92C7281
Product Name Coaxial Connector (RF) Adapters N-Type Connector RF Adapters - Between Series connector,rf coaxial,between series adapter,n jack to tnc jack Rf/coaxial Adapter, N Jack-Tnc Jack; Convert From Coax Type Amphenol Rf
Connector Type TNC; Type N TNC; Type N TNC
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data