Adapter Coaxial Connector TNC Plug, Male Pin To N Jack, Female Socket 50Ohm
ADAPTER, N JACK TO TNC PL
RF Adapters - Between Series N JACK TO TNC PLUG ADAPTER
RF/COAXIAL ADAPTER, N JACK-TNC PLUG; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | ACX1363-ND | 242131 | 242131 | 242131 | 92C7280 | 70031904 |
| Product Name | Coaxial Connector (RF) Adapters | N-Type Connector | Connectors RF - Adaptors (Interseries, Gender, etc.) | RF Adapters - Between Series | Rf/coaxial Adapter, N Jack-Tnc Plug; Convert From Coax Type Amphenol Rf | connector,rf coaxial,between series adapter,n jack to tnc plug |
| Connector Type | TNC; Type N | TNC; Type N | TNC | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | Male / Plug; Female / Jack | Male / Plug | ||
| Mounting | Free Hanging (In-Line) |