CONN ADAPT N PLUG TO TNC JACK Product overview: 242130 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-242130 can be used for catalog matching and distributor lookup.
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50Ohm
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
RF/COAXIAL ADAPTER, N PLUG-TNC JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series N PLUG TO TNC JACK ADAPTER
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 242130 | 374-242130 | ACX1361-ND | 70031903 | 92C7278 | 242130 |
| Product Name | N-Type Connector | Electronic Connector | Coaxial Connector (RF) Adapters | connector,rf coaxial,between series adapter,n plug to tnc jack | Rf/coaxial Adapter, N Plug-Tnc Jack; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | TNC; Type N | TNC | TNC; Type N | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | Male / Plug; Female / Jack | |||
| Mounting | Free Hanging (In-Line) |