Adapter Coaxial Connector SMA Jack, Female Socket To MCX Jack, Female Socket 50Ohm
RF/COAXIAL ADAPTER, SMA JACK-MCX JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:MCX; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
RF Adapters - Between Series MCX JACK TO SMA JACK ADAPTER
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 242129 | ACX1350-ND | 92C7277 | 70031912 | 242129 |
| Product Name | MCX Connector | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, Sma Jack-Mcx Jack; Convert From Coax Type Amphenol Rf | connector,rf coaxial,between series adapter,sma jack to mcx jack | RF Adapters - Between Series |
| Connector Type | MCX; SMA | MCX; SMA | MCX; SMA | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) |