Adapter Coaxial Connector SMA Plug, Male Pin To MCX Plug, Male Pin 50Ohm
RF Adapters - Between Series MCX PLUG TO SMA PLUG ADAPTER
RF/COAXIAL ADAPTER, SMA PLUG-MCX PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:MCX; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1349-ND | 242128 | 242128 | 92C7276 |
| Product Name | Coaxial Connector (RF) Adapters | MCX Connector | RF Adapters - Between Series | Rf/coaxial Adapter, Sma Plug-Mcx Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | MCX; SMA | MCX; SMA | MCX; SMA |