Adapter Coaxial Connector MCX Plug, Male Pin To SMA Jack, Female Socket 50Ohm
RF Adapters - Between Series MCX PLUG TO SMA JACK ADAPTER
RF/COAXIAL ADAPTER, SMA JACK-MCX PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:MCX; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF / Coaxial Adaptor, Inter Series Coaxial, Straight Adapter, SMA, Jack, MCX, Plug RoHS Compliant: Yes
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | ACX1348-ND | 242127 | 242127 | 92C7275 | 51Y5221 | 70031910 |
| Product Name | Coaxial Connector (RF) Adapters | MCX Connector | RF Adapters - Between Series | Rf/coaxial Adapter, Sma Jack-Mcx Plug; Convert From Coax Type Amphenol Rf | Rf / Coaxial Adaptor, Inter Series Coaxial, Straight Adapter, Sma, Jack, Mcx, Plug Rohs Compliant Amphenol Rf | connector,rf coaxial,between series adapter,sma jack to mcx plug |
| Connector Type | MCX; SMA | MCX; SMA | MCX; SMA | MCX | ||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Male / Plug | |||
| Mounting | Free Hanging (In-Line) |