Adapter Coaxial Connector SMA Plug, Male Pin To MCX Jack, Female Socket 50Ohm
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
RF/COAXIAL ADAPTER, SMA PLUG-MCX JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:MCX; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF / Coaxial Adaptor, Inter Series Coaxial, Straight Adapter, SMA, Plug, MCX, Jack RoHS Compliant: Yes
RF Adapters - Between Series MCX JACK TO SMA PLUG ADAPTER
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 242126 | ACX1347-ND | 70031909 | 92C7274 | 50Y8843 | 242126 |
| Product Name | MCX Connector | Coaxial Connector (RF) Adapters | connector,rf coaxial,between series adapter,sma plug to mcx jack | Rf/coaxial Adapter, Sma Plug-Mcx Jack; Convert From Coax Type Amphenol Rf | Rf / Coaxial Adaptor, Inter Series Coaxial, Straight Adapter, Sma, Plug, Mcx, Jack Rohs Compliant Amphenol Rf | RF Adapters - Between Series |
| Connector Type | MCX; SMA | MCX; SMA | MCX | MCX; SMA | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | Male / Plug; Female / Jack | |||
| Mounting | Free Hanging (In-Line) |