Adapter Coaxial Connector SMA Plug, Male Pin To RP-TNC Jack, Male Pin 50Ohm
RF Adapters - Between Series SMA PLUG TO TNC JACK ADAPTER REV POLARITY
RF ADAPTER, SMA PLUG-TNC RP JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:TNC RP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX2229-ND | 242124RP | 242124RP | 89K7020 |
| Product Name | Coaxial Connector (RF) Adapters | SMA Connector | RF Adapters - Between Series | Rf Adapter, Sma Plug-Tnc Rp Jack, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA; TNC | SMA; TNC | SMA; TNC |