SMA PLUG TO TNC JACK ADAP ADAPTERS
Adapter Coaxial Connector SMA Plug, Male Pin To TNC Jack, Female Socket 50Ohm
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
RF/COAXIAL ADAPTER, SMA PLUG-TNC JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series SMA PLUG TO TNC JACK ADAPTER
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 242124 | 242124 | ACX1327-ND | 70031884 | 92C7272 | 242124 |
| Product Name | Connectors RF - Adaptors (Interseries, Gender, etc.) | SMA Connector | Coaxial Connector (RF) Adapters | connector,rf coaxial,between series adapter,sma plug to tnc jack | Rf/coaxial Adapter, Sma Plug-Tnc Jack; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Female / Jack | Male / Plug; Female / Jack | ||
| Connector Type | SMA; TNC | SMA; TNC | SMA; TNC | |||
| Mounting | Free Hanging (In-Line) |