Adapter Coaxial Connector SMA Jack, Female Socket To BNC Jack, Female Socket 50Ohm
RF Adapters - Between Series SMA JACK TO BNC JACK ADAPTER
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
RF/COAXIAL ADAPTER, SMA JACK-BNC JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 242123 | ACX1325-ND | 242123 | 70031881 | 92C7271 |
| Product Name | BNC Connector | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | connector,rf coaxial,between series adapter,sma jack to bnc jack | Rf/coaxial Adapter, Sma Jack-Bnc Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC; SMA | BNC; SMA | BNC; SMA | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) |