Adapter Coaxial Connector N Jack, Female Socket To F Jack, Female Socket 50Ohm
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
RF/COAXIAL ADAPTER, N JACK-F JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series N JACK TO F JACK ADAPTER
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 242120 | ACX2054-ND | 70032041 | 92C7268 | 242120 |
| Product Name | Connectors | Coaxial Connector (RF) Adapters | connector,rf coaxial,between series adapter,n jack to f jack | Rf/coaxial Adapter, N Jack-F Jack; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | Type F; Type N | Type F | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) |