Adapter Coaxial Connector SMA Jack, Female Socket To UHF Mini Plug, Male Pin 50Ohm
RF Adapters - Between Series MINI UHF PLUG TO SMA JACK, ADAPTER
COAXIAL ADAPTER, SMA JACK-MINI UHF PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:UHF Mini; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX2227-ND | 242117 | 92C7265 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Coaxial Adapter, Sma Jack-Mini Uhf Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA; UHF | Mini-UHF; SMA | Mini-UHF; SMA; UHF |