Amphenol Corporation Coaxial Connector (RF) Adapters 242115

Description
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1344-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1344-ND
Coaxial Connector (RF) Adapters ACX1344-ND
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm

Buy Now Datasheet
N-Type Connector - 242115 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
242115
N-Type Connector 242115
N-Type Jack to SMA Jack

N-Type Jack to SMA Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
242115
RF & Microwave 242115
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
242115
Connectors 242115
RF Connector

RF Connector

Buy Now
Rf/coaxial Adapter, Sma Jack-N Jack; Convert From Coax Type Amphenol Rf - 92C7263 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Jack-N Jack; Convert From Coax Type Amphenol Rf
92C7263
Rf/coaxial Adapter, Sma Jack-N Jack; Convert From Coax Type Amphenol Rf 92C7263
RF/COAXIAL ADAPTER, SMA JACK-N JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA JACK-N JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
Coaxial Connector (RF) Adapters - 242115 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Adapters
242115
Coaxial Connector (RF) Adapters 242115
CONN ADAPT SMA JACK TO N JACK

CONN ADAPT SMA JACK TO N JACK

Supplier's Site Datasheet
RF Adapters - Between Series - 242115 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242115
RF Adapters - Between Series 242115
RF Adapters - Between Series SMA JACK TO N JACK ADAPTER

RF Adapters - Between Series SMA JACK TO N JACK ADAPTER

Buy Now Datasheet
connector,rf coaxial,between series adapter,sma jack to n jack - 70031896 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,between series adapter,sma jack to n jack
70031896
connector,rf coaxial,between series adapter,sma jack to n jack 70031896
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX1344-ND 242115 92C7263 242115 242115 70031896
Product Name Coaxial Connector (RF) Adapters N-Type Connector Rf/coaxial Adapter, Sma Jack-N Jack; Convert From Coax Type Amphenol Rf Coaxial Connector (RF) Adapters RF Adapters - Between Series connector,rf coaxial,between series adapter,sma jack to n jack
Connector Type SMA; Type N SMA SMA; Type N
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data