Adapter Coaxial Connector RP-SMA Plug, Female Socket To N Plug, Male Pin 50Ohm
RF ADAPTER, N PLUG-SMA RP PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:SMA RP; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series SMA PLUG TO N PLUG ADAPTER REV POLARITY
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 242114RP | ACX2225-ND | 89K7015 | 242114RP |
| Product Name | N-Type Connector | Coaxial Connector (RF) Adapters | Rf Adapter, N Plug-Sma Rp Plug, 50 Ohm; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | SMA; Type N | SMA | SMA; Type N |