Amphenol Corporation Coaxial Connector (RF) Adapters 242114

Description
Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1343-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1343-ND
Coaxial Connector (RF) Adapters ACX1343-ND
Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
374-242114
Electronic Connector 374-242114
CONN ADAPT SMA PLUG TO N PLUG Product overview: 242114 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-242114 can be used for catalog matching and distributor lookup.

CONN ADAPT SMA PLUG TO N PLUG Product overview: 242114 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-242114 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters - 1380693-242114 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
1380693-242114
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters 1380693-242114
Win Source Part Number: 1380693-242114 Category: Connectors, Interconnects>Coaxia l Connectors (RF)>Coaxial Connector (RF) Adapters Fastening Type: Threaded, Threaded Package: Bag Frequency - Max: 11 GHz Standard Package: 1 pcs Impedance: 50Ohm Body Material: Brass Style: Straight Body Finish: Nickel Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Convert From (Adapter End): SMA Plug, Male Pin Convert To (Adapter End): N Plug, Male Pin Adapter Type: Plug to Plug Adapter Series: SMA to N Center Gender: Male to Male Conversion Type: Between Series Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Amphenol-RF Division Base Product Number: 2421 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380693-242114
Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Adapters
Fastening Type: Threaded, Threaded
Package: Bag
Frequency - Max: 11 GHz
Standard Package: 1 pcs
Impedance: 50Ohm
Body Material: Brass
Style: Straight
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Convert From (Adapter End): SMA Plug, Male Pin
Convert To (Adapter End): N Plug, Male Pin
Adapter Type: Plug to Plug
Adapter Series: SMA to N
Center Gender: Male to Male
Conversion Type: Between Series
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Amphenol-RF Division
Base Product Number: 2421
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
N-Type Connector - 242114 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
242114
N-Type Connector 242114
N-Type Plug to SMA Plug

N-Type Plug to SMA Plug

Buy Now
Swedesboro, NJ, United States
Connectors
242114
Connectors 242114
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
242114
RF & Microwave 242114
RF

RF

Buy Now
connector,rf coaxial,between series adapter,sma plug to n plug - 70031895 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,between series adapter,sma plug to n plug
70031895
connector,rf coaxial,between series adapter,sma plug to n plug 70031895
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Supplier's Site
Rf/coaxial Adapter, Sma Plug-N Plug; Convert From Coax Type Amphenol Rf - 92C7262 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Plug-N Plug; Convert From Coax Type Amphenol Rf
92C7262
Rf/coaxial Adapter, Sma Plug-N Plug; Convert From Coax Type Amphenol Rf 92C7262
RF/COAXIAL ADAPTER, SMA PLUG-N PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA PLUG-N PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 242114 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242114
RF Adapters - Between Series 242114
RF Adapters - Between Series SMA PLUG TO N PLUG ADAPTER

RF Adapters - Between Series SMA PLUG TO N PLUG ADAPTER

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX1343-ND 374-242114 1380693-242114 242114 70031895 92C7262 242114
Product Name Coaxial Connector (RF) Adapters Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters N-Type Connector connector,rf coaxial,between series adapter,sma plug to n plug Rf/coaxial Adapter, Sma Plug-N Plug; Convert From Coax Type Amphenol Rf RF Adapters - Between Series
Connector Type SMA; Type N SMA SMA; Type N
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data