Amphenol Corporation Coaxial Connector (RF) Adapters 242113RP

Description
Adapter Coaxial Connector N Plug, Male Pin To RP-SMA Jack, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector N Plug, Male Pin To RP-SMA Jack, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1342-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1342-ND
Coaxial Connector (RF) Adapters ACX1342-ND
Adapter Coaxial Connector N Plug, Male Pin To RP-SMA Jack, Male Pin 50Ohm

Adapter Coaxial Connector N Plug, Male Pin To RP-SMA Jack, Male Pin 50Ohm

Buy Now Datasheet
N-Type Connector - 242113RP - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
242113RP
N-Type Connector 242113RP
N-Type Plug to SMA-RP Jack

N-Type Plug to SMA-RP Jack

Buy Now
Swedesboro, NJ, United States
Connectors
242113RP
Connectors 242113RP
RF Connector

RF Connector

Buy Now
RF Adapters - Between Series - 242113RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242113RP
RF Adapters - Between Series 242113RP
RF Adapters - Between Series N Plug to SMA Plug Reverse Polarity

RF Adapters - Between Series N Plug to SMA Plug Reverse Polarity

Buy Now Datasheet
Rf/coaxial Adapter, N Plug-Sma Jack; Convert From Coax Type Amphenol Rf - 89K7014 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, N Plug-Sma Jack; Convert From Coax Type Amphenol Rf
89K7014
Rf/coaxial Adapter, N Plug-Sma Jack; Convert From Coax Type Amphenol Rf 89K7014
RF/COAXIAL ADAPTER, N PLUG-SMA JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:SMA RP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, N PLUG-SMA JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:SMA RP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Adapter, N Plug-Sma Rp Jack, 50 Ohm Rohs Compliant Amphenol Rf - 46AJ1290 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, N Plug-Sma Rp Jack, 50 Ohm Rohs Compliant Amphenol Rf
46AJ1290
Rf Adapter, N Plug-Sma Rp Jack, 50 Ohm Rohs Compliant Amphenol Rf 46AJ1290
RF ADAPTER, N PLUG-SMA RP JACK, 50 OHM ROHS COMPLIANT: YES

RF ADAPTER, N PLUG-SMA RP JACK, 50 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number ACX1342-ND 242113RP 242113RP 89K7014 46AJ1290
Product Name Coaxial Connector (RF) Adapters N-Type Connector RF Adapters - Between Series Rf/coaxial Adapter, N Plug-Sma Jack; Convert From Coax Type Amphenol Rf Rf Adapter, N Plug-Sma Rp Jack, 50 Ohm Rohs Compliant Amphenol Rf
Connector Type SMA; Type N SMA; Type N SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
SMB (M) R/A Bulkhead PCB Mount Connector - ET-SBMRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NC4-FHCB-RG142-1 - kTB Solutions
Specs
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adapters - 1121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight; Straight
View Details