Amphenol Corporation N-Type Connector 242112

Description
N-Type Jack to SMA Plug
Request a Quote Datasheet
Description
N-Type Jack to SMA Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Type Connector - 242112 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
242112
N-Type Connector 242112
N-Type Jack to SMA Plug

N-Type Jack to SMA Plug

Buy Now
Swedesboro, NJ, United States
Connectors
242112
Connectors 242112
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
242112
RF & Microwave 242112
RF Component

RF Component

Buy Now
Coaxial Connector (RF) Adapters - ACX1339-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1339-ND
Coaxial Connector (RF) Adapters ACX1339-ND
Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm

Buy Now Datasheet
Coaxial Adapters - 2478731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2478731
Coaxial Adapters 2478731
Amphenol RF 242112 Coaxial Adapter

Amphenol RF 242112 Coaxial Adapter

Supplier's Site
Rf/coaxial Adapter, Sma Plug-N Jack; Convert From Coax Type Amphenol Rf - 92C7259 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Plug-N Jack; Convert From Coax Type Amphenol Rf
92C7259
Rf/coaxial Adapter, Sma Plug-N Jack; Convert From Coax Type Amphenol Rf 92C7259
RF/COAXIAL ADAPTER, SMA PLUG-N JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA PLUG-N JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,between series adapter,sma plug to n jack - 70031893 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,between series adapter,sma plug to n jack
70031893
connector,rf coaxial,between series adapter,sma plug to n jack 70031893
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Supplier's Site
RF Adapters - Between Series - 242112 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242112
RF Adapters - Between Series 242112
RF Adapters - Between Series SMA PLUG TO N JACK ADAPTER

RF Adapters - Between Series SMA PLUG TO N JACK ADAPTER

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 242112 ACX1339-ND 2478731 92C7259 70031893 242112
Product Name N-Type Connector Coaxial Connector (RF) Adapters Coaxial Adapters Rf/coaxial Adapter, Sma Plug-N Jack; Convert From Coax Type Amphenol Rf connector,rf coaxial,between series adapter,sma plug to n jack RF Adapters - Between Series
Connector Type SMA; Type N SMA; Type N SMA SMA; Type N
Gender Male / Plug; Female / Jack Female / Jack Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coaxial Adapters - 7122924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
UHF (F) 4 Hole Panel Mount Connector - ET-UFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type UHF
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
Coax Connectors - 1050524-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
6 suppliers