Adapter Coaxial Connector SMA Jack, Female Socket To UHF Jack, Female Socket 50Ohm
RF Adapters - Between Series SMA JACK TO UHF JACK ADAPTER
RF/COAXIAL ADAPTER, SMA JACK-UHF JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX2224-ND | 242111 | 242111 | 92C7258 |
| Product Name | Coaxial Connector (RF) Adapters | SMA Connector | RF Adapters - Between Series | Rf/coaxial Adapter, Sma Jack-Uhf Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA; UHF | SMA; UHF | SMA; UHF |