Adapter Coaxial Connector SMA Plug, Male Pin To UHF Plug, Male Pin 50Ohm
RF Adapters - Between Series SMA PLUG TO UHF PLUG ADAPTER
RF/COAXIAL ADAPTER, SMA PLUG-UHF PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 242110 | ACX2179-ND | 242110 | 92C7257 |
| Product Name | SMA Connector | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf/coaxial Adapter, Sma Plug-Uhf Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA; UHF | SMA; UHF | SMA; UHF |