Amphenol Corporation SMA Connector 242107RP

Description
SMA Jack to TNC-RP Jack
Request a Quote Datasheet
Description
SMA Jack to TNC-RP Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 242107RP - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
242107RP
SMA Connector 242107RP
SMA Jack to TNC-RP Jack

SMA Jack to TNC-RP Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
242107RP
RF & Microwave 242107RP
RF

RF

Buy Now
Coaxial Connector (RF) Adapters - ACX1332-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1332-ND
Coaxial Connector (RF) Adapters ACX1332-ND
Adapter Coaxial Connector SMA Jack, Female Socket To RP-TNC Jack, Male Pin 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To RP-TNC Jack, Male Pin 50Ohm

Buy Now Datasheet
Rf/coaxial Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amphenol Rf - 92C7254 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amphenol Rf
92C7254
Rf/coaxial Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amphenol Rf 92C7254
RF/COAXIAL ADAPTER, SMA JACK-TNC JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC RP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA JACK-TNC JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC RP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 242107RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242107RP
RF Adapters - Between Series 242107RP
RF Adapters - Between Series SMA JACK TO TNC JACK REVERSE POLARITY

RF Adapters - Between Series SMA JACK TO TNC JACK REVERSE POLARITY

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 242107RP ACX1332-ND 92C7254 242107RP
Product Name SMA Connector Coaxial Connector (RF) Adapters Rf/coaxial Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amphenol Rf RF Adapters - Between Series
Connector Type SMA; TNC SMA; TNC SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Straight 2 Hole Panel Mount Connector with 14mm Teflon - ET-SFS-2H-T14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1050541-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1222187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190741-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details