Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket 50Ohm
RF/COAXIAL ADAPTER, SMA JACK-TNC JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series SMA JACK TO TNC JACK ADAPTER
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ACX1331-ND | 242107 | 92C7253 | 242107 | 70031887 |
| Product Name | Coaxial Connector (RF) Adapters | SMA Connector | Rf/coaxial Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series | connector,rf coaxial,between series adapter,sma jack to tnc jack |
| Connector Type | SMA; TNC | SMA; TNC | SMA; TNC | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) |