Amphenol Corporation Coaxial Adapters 242105

Description
SMA Jack to TNC Plug Adapter 50 Ohm Stra
Request a Quote Datasheet
Description
SMA Jack to TNC Plug Adapter 50 Ohm Stra
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 2478729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2478729
Coaxial Adapters 2478729
SMA Jack to TNC Plug Adapter 50 Ohm Stra

SMA Jack to TNC Plug Adapter 50 Ohm Stra

Supplier's Site
Coaxial Connector (RF) Adapters - ACX1328-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1328-ND
Coaxial Connector (RF) Adapters ACX1328-ND
Adapter Coaxial Connector TNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector TNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
SMA Connector - 242105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
242105
SMA Connector 242105
SMA Jack to TNC Plug

SMA Jack to TNC Plug

Buy Now
Swedesboro, NJ, United States
RF & Microwave
242105
RF & Microwave 242105
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
Connectors
242105
Connectors 242105
RF Connector

RF Connector

Buy Now
RF Adapters - Between Series - 242105 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242105
RF Adapters - Between Series 242105
RF Adapters - Between Series SMA JACK TO TNC PLUG ADAPTER

RF Adapters - Between Series SMA JACK TO TNC PLUG ADAPTER

Buy Now Datasheet
Rf/coaxial Adapter, Sma Jack-Tnc Plug; Convert From Coax Type Amphenol Rf - 92C7250 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Jack-Tnc Plug; Convert From Coax Type Amphenol Rf
92C7250
Rf/coaxial Adapter, Sma Jack-Tnc Plug; Convert From Coax Type Amphenol Rf 92C7250
RF/COAXIAL ADAPTER, SMA JACK-TNC PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA JACK-TNC PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site
connector,rf coaxial,between series adapter,sma jack to tnc plug - 70031885 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,between series adapter,sma jack to tnc plug
70031885
connector,rf coaxial,between series adapter,sma jack to tnc plug 70031885
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 2478729 ACX1328-ND 242105 242105 92C7250 70031885
Product Name Coaxial Adapters Coaxial Connector (RF) Adapters SMA Connector RF Adapters - Between Series Rf/coaxial Adapter, Sma Jack-Tnc Plug; Convert From Coax Type Amphenol Rf connector,rf coaxial,between series adapter,sma jack to tnc plug
Connector Type SMA; TNC SMA; TNC SMA; TNC SMA; TNC
Geometry Straight Straight Straight
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data