Adapter Coaxial Connector BNC Plug, Male Pin To SMA Plug, Male Pin 50Ohm
RF/COAXIAL ADAPTER, SMA PLUG-BNC PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF / Coaxial Adaptor, Inter Series Coaxial, Straight Adapter, SMA, Plug, BNC, Plug RoHS Compliant: Yes
RF Adapters - Between Series SMA PLUG TO BNC PLUG ADAPTER
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 242104 | ACX1324-ND | 92C7249 | 50Y8839 | 242104 | 70031882 |
| Product Name | BNC Connector | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, Sma Plug-Bnc Plug; Convert From Coax Type Amphenol Rf | Rf / Coaxial Adaptor, Inter Series Coaxial, Straight Adapter, Sma, Plug, Bnc, Plug Rohs Compliant Amphenol Rf | RF Adapters - Between Series | connector,rf coaxial,between series adapter,sma plug to bnc plug |
| Connector Type | BNC; SMA | BNC; SMA | BNC | BNC; SMA | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Mounting | Free Hanging (In-Line) |