Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm
RF Adapters - Between Series SMA JACK TO BNC PLUG ADAPTER
RF/COAXIAL ADAPTER, BNC PLUG-SMA JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 242103 | ACX1323-ND | 242103 | 92C7248 | 70031880 |
| Product Name | BNC Connector | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf/coaxial Adapter, Bnc Plug-Sma Jack; Convert From Coax Type Amphenol Rf | connector,rf coaxial,between series adapter,sma jack to bnc plug |
| Connector Type | BNC; SMA | BNC; SMA | BNC; SMA | ||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) |