Adapter Coaxial Connector N Jack, Female Socket To BNC Jack, Female Socket 50Ohm
RF/COAXIAL ADAPTER, N JACK-BNC JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series BNC JACK TO N JACK ADAPTER
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 242100 | ACX1358-ND | 92C7245 | 242100 | 70031901 |
| Product Name | BNC Connector | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, N Jack-Bnc Jack; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series | connector,rf coaxial,between series adapter,n jack to bnc jack |
| Connector Type | BNC; Type N | BNC | BNC | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) |