Amphenol Corporation RF & Microwave 225CCSF

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
225CCSF
RF & Microwave 225CCSF
RF

RF

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number 225CCSF
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details
Coaxial Adapters - 2469511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 0.900 GHz
View Details
Cable Connectors - NCE-MG-A800-1 - kTB Solutions
Specs
Connector Type SC
Gender Male / Plug
Frequency 0.000 to 8.000 GHz
View Details