Amphenol Corporation RF Antennas 2225NW

Description
ANTENNA ASSEMBLY, WAAS, L1/L2/L5
Request a Quote Datasheet
Description
ANTENNA ASSEMBLY, WAAS, L1/L2/L5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-2225NW-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-2225NW-ND
RF Antennas 3299-2225NW-ND
ANTENNA ASSEMBLY, WAAS, L1/L2/L5

ANTENNA ASSEMBLY, WAAS, L1/L2/L5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-2225NW-ND
Product Name RF Antennas
Applications GPS; GNSS
Primary Frequency Range 1176.0 to 1575.0 MHz
Gain -9 to 5 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details