Amphenol RF RF Terminators 222154

Description
RF Terminators F TERMINATOR PLUG 75 OHM
Datasheet
Description
RF Terminators F TERMINATOR PLUG 75 OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 222154 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
222154
RF Terminators 222154
RF Terminators F TERMINATOR PLUG 75 OHM

RF Terminators F TERMINATOR PLUG 75 OHM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 222154
Product Name RF Terminators
Frequency Range ? to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2130018S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 18000 MHz
View Details
 - 7123119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N; N
View Details
KAT5007B-4×5 - KAT5007B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
Terminations - NCT4005 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 5 watts
View Details