Amphenol Corporation 38999 I Iii Pc Coax Amphenol Aerospace 21-033457-001

Description
38999 I III PC COAX
Description
38999 I III PC COAX

Suppliers

Company
Product
Description
Supplier Links
38999 I Iii Pc Coax Amphenol Aerospace - 62AC0583 - Newark, An Avnet Company
Chicago, IL, United States
38999 I Iii Pc Coax Amphenol Aerospace
62AC0583
38999 I Iii Pc Coax Amphenol Aerospace 62AC0583
38999 I III PC COAX

38999 I III PC COAX

Supplier's Site
Connector Amphenol Aerospace - 39Y2270 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Aerospace
39Y2270
Connector Amphenol Aerospace 39Y2270
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 62AC0583
Product Name 38999 I Iii Pc Coax Amphenol Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAT7 - kTB Solutions
Specs
Frequency 0.000 to 7.500 GHz
View Details
Coaxial Adapters - TE-A-2435-MF - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 26.500 GHz
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details