Amphenol Aerospace Corporation Circular Contact, Dif Twnax, Socket, 8, Crimp; Product Range Amphenol Aerospace 21-033388-021

Description
CIRCULAR CONTACT, DIF TWNAX, SOCKET, 8, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:TV-R Series, MIL-DTL-38999 Series III Connectors RoHS Compliant: Yes
Description
CIRCULAR CONTACT, DIF TWNAX, SOCKET, 8, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:TV-R Series, MIL-DTL-38999 Series III Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Dif Twnax, Socket, 8, Crimp; Product Range Amphenol Aerospace - 51T4284 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Dif Twnax, Socket, 8, Crimp; Product Range Amphenol Aerospace
51T4284
Circular Contact, Dif Twnax, Socket, 8, Crimp; Product Range Amphenol Aerospace 51T4284
CIRCULAR CONTACT, DIF TWNAX, SOCKET, 8, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:TV-R Series, MIL-DTL-38999 Series III Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, DIF TWNAX, SOCKET, 8, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:TV-R Series, MIL-DTL-38999 Series III Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 51T4284
Product Name Circular Contact, Dif Twnax, Socket, 8, Crimp; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
1.0mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details