Amphenol Aerospace Corporation Circular Contact, Quadrax, Pin, 24Awg, Crimp; Product Range Amphenol Aerospace 21-033384-051

Description
CIRCULAR CONTACT, QUADRAX, PIN, 24AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:24AWG; For Use With:TV-R Series, MIL-DTL-38999 Series III Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, QUADRAX, PIN, 24AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:24AWG; For Use With:TV-R Series, MIL-DTL-38999 Series III Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Quadrax, Pin, 24Awg, Crimp; Product Range Amphenol Aerospace - 51T4277 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Quadrax, Pin, 24Awg, Crimp; Product Range Amphenol Aerospace
51T4277
Circular Contact, Quadrax, Pin, 24Awg, Crimp; Product Range Amphenol Aerospace 51T4277
CIRCULAR CONTACT, QUADRAX, PIN, 24AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:24AWG; For Use With:TV-R Series, MIL-DTL-38999 Series III Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, QUADRAX, PIN, 24AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:24AWG; For Use With:TV-R Series, MIL-DTL-38999 Series III Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Quadrax, Pin, Size 8, Crimp; Product Range Amphenol Industrial - 54M6199 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Quadrax, Pin, Size 8, Crimp; Product Range Amphenol Industrial
54M6199
Contact, Quadrax, Pin, Size 8, Crimp; Product Range Amphenol Industrial 54M6199
CONTACT, QUADRAX, PIN, SIZE 8, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:MIL-DTL-38999 Series III TV-R Series Circular Connectors RoHS Compliant: Yes

CONTACT, QUADRAX, PIN, SIZE 8, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:MIL-DTL-38999 Series III TV-R Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 51T4277
Product Name Circular Contact, Quadrax, Pin, 24Awg, Crimp; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Contact, Socket, Crimp, 10-8Awg; Product Range Te Connectivity - 24W8320 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
2 suppliers
Micro Weld Head Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details