Amphenol RF RF Terminators 202109-11

Description
RF Terminators N Terminator Plug, 1 Watt, 1%, With Chain
Datasheet
Description
RF Terminators N Terminator Plug, 1 Watt, 1%, With Chain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 202109-11 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
202109-11
RF Terminators 202109-11
RF Terminators N Terminator Plug, 1 Watt, 1%, With Chain

RF Terminators N Terminator Plug, 1 Watt, 1%, With Chain

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 202109-11
Product Name RF Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o215006S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 6000 MHz
View Details
 - 7123282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Sma
View Details
KAT4005C-4×5 - KAT4005C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
Terminations - NCT5002 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
Power 2 watts
View Details