Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 20021512-00012T4LF

Description
Win Source Part Number: 971355-20021512-0001 2T4LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek127® 20021512 Number of Positions: 12 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Copper Alloy Voltage Rating: 125VAC Material Flammability Rating: UL94 V-0 Standard Package: 20 Insulation Material: Plastic Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.091" (2.30mm) Insulation Height: 0.201" (5.10mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 20021512 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 971355-20021512-0001 2T4LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek127® 20021512 Number of Positions: 12 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Copper Alloy Voltage Rating: 125VAC Material Flammability Rating: UL94 V-0 Standard Package: 20 Insulation Material: Plastic Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.091" (2.30mm) Insulation Height: 0.201" (5.10mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 20021512 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 971355-20021512-00012T4LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
971355-20021512-00012T4LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 971355-20021512-00012T4LF
Win Source Part Number: 971355-20021512-0001 2T4LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek127® 20021512 Number of Positions: 12 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Copper Alloy Voltage Rating: 125VAC Material Flammability Rating: UL94 V-0 Standard Package: 20 Insulation Material: Plastic Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.091" (2.30mm) Insulation Height: 0.201" (5.10mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 20021512 Product Status: Obsolete

Win Source Part Number: 971355-20021512-00012T4LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Minitek127® 20021512
Number of Positions: 12
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 125VAC
Material Flammability Rating: UL94 V-0
Standard Package: 20
Insulation Material: Plastic
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.091" (2.30mm)
Insulation Height: 0.201" (5.10mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 20021512
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 971355-20021512-00012T4LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 125 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

5 Tabs Quick Fit Header - 7825 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Housing Connector, Header, 6Pos, 1.25Mm; Product Range Amphenol Communications Solutions - 82AH6193 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contacts Pitch 1.25 mm (0.0492 inches)
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details