Amphenol Corporation Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets 20021321-00008T4LF

Description
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: Minitek127® 1.27mm Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board Number of Positions: 8 Pitch - Mating: 0.050" (1.27mm)
Request a Quote Datasheet
Description
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: Minitek127® 1.27mm Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board Number of Positions: 8 Pitch - Mating: 0.050" (1.27mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: Minitek127® 1.27mm Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board Number of Positions: 8 Pitch - Mating: 0.050" (1.27mm)

Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Series: Minitek127® 1.27mm
Package: Tube
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Style: Board to Board
Number of Positions: 8
Pitch - Mating: 0.050" (1.27mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-FV10805F3-2AB2ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details