Amphenol Corporation Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets 20021311-00008T4LF

Description
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: Minitek127® 1.27mm Package: Tube Product Status: Active Contact Type: Female Socket Style: Board to Board Number of Positions: 8 Pitch - Mating: 0.050" (1.27mm) Insulation Color: Black
Request a Quote Datasheet
Description
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: Minitek127® 1.27mm Package: Tube Product Status: Active Contact Type: Female Socket Style: Board to Board Number of Positions: 8 Pitch - Mating: 0.050" (1.27mm) Insulation Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: Minitek127® 1.27mm Package: Tube Product Status: Active Contact Type: Female Socket Style: Board to Board Number of Positions: 8 Pitch - Mating: 0.050" (1.27mm) Insulation Color: Black

Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Series: Minitek127® 1.27mm
Package: Tube
Product Status: Active
Contact Type: Female Socket
Style: Board to Board
Number of Positions: 8
Pitch - Mating: 0.050" (1.27mm)
Insulation Color: Black

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 20021311-00008T4LF - ODG (Origin Data Global)
Shenzhen, China
Headers, Receptacles, Female Sockets
20021311-00008T4LF
Headers, Receptacles, Female Sockets 20021311-00008T4LF
CONN RCPT 8POS 0.05 GOLD PCB

CONN RCPT 8POS 0.05 GOLD PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 20021311-00008T4LF
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets
Product Type IC Headers PCB Receptacles; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details