Amphenol Corporation Minitek127 ® 20021221-00214D4LF

Description
Minitek127 ®, Minitek127 ® , Wire to Board connector, Shrouded vertical header, Surface Mount, Double Row, 13 Positions, 1.27mm (0.500in) Pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021221-00214D4LF.
Request a Quote Datasheet
Description
Minitek127 ®, Minitek127 ® , Wire to Board connector, Shrouded vertical header, Surface Mount, Double Row, 13 Positions, 1.27mm (0.500in) Pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021221-00214D4LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021221-00214D4LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021221-00214D4LF
Minitek127 ® 20021221-00214D4LF
Minitek127 ®, Minitek127 ® , Wire to Board connector, Shrouded vertical header, Surface Mount, Double Row, 13 Positions, 1.27mm (0.500in) Pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021221-00214D4LF.

Minitek127 ®, Minitek127 ® , Wire to Board connector, Shrouded vertical header, Surface Mount, Double Row, 13 Positions, 1.27mm (0.500in) Pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021221-00214D4LF.

Supplier's Site Datasheet
Rectangular Connectors - 20021221-00214D4LF - 805049-20021221-00214D4LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 20021221-00214D4LF
805049-20021221-00214D4LF
Rectangular Connectors - 20021221-00214D4LF 805049-20021221-00214D4LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 805049-20021221-0021 4D4LF Packaging: Tube Number of Positions: 14 Mounting Style: SMD Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: 13 Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 50.0μin (1.27μm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.220" (5.60mm) Contact Shape: Square Contact Length - Mating: 0.120" (3.05mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 49 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 805049-20021221-00214D4LF
Packaging: Tube
Number of Positions: 14
Mounting Style: SMD
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: 13
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 50.0μin (1.27μm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.220" (5.60mm)
Contact Shape: Square
Contact Length - Mating: 0.120" (3.05mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 49
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD Electronic Connector
2027-20021221-00214D4LF
SMD Electronic Connector 2027-20021221-00214D4LF
Board Connector, 14 Contact(s), 2 Row(s), Male, Straight, Surface Mount Terminal, LEAD FREE Product overview: 20021221-00214D4LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-20021221-00214D 4LF can be used for catalog matching and distributor lookup.

Board Connector, 14 Contact(s), 2 Row(s), Male, Straight, Surface Mount Terminal, LEAD FREE Product overview: 20021221-00214D4LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-20021221-00214D4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
20021221-00214D4Lf-1.27Mm Hd Vt Th Shrouded / Tube Amphenol Communications Solutions - 64AC4486 - Newark, An Avnet Company
Chicago, IL, United States
20021221-00214D4Lf-1.27Mm Hd Vt Th Shrouded / Tube Amphenol Communications Solutions
64AC4486
20021221-00214D4Lf-1.27Mm Hd Vt Th Shrouded / Tube Amphenol Communications Solutions 64AC4486
20021221-00214D4LF-1 .27MM HD VT TH SHROUDED / Tube

20021221-00214D4LF-1.27MM HD VT TH SHROUDED / Tube

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20021221-00214D4LF 805049-20021221-00214D4LF 2027-20021221-00214D4LF 64AC4486
Product Name Minitek127 ® Rectangular Connectors - 20021221-00214D4LF SMD Electronic Connector 20021221-00214D4Lf-1.27Mm Hd Vt Th Shrouded / Tube Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Terminal Blocks - 39.4220 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers