Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 20021221-00108C4LF

Description
Win Source Part Number: 1024262-20021221-001 08C4LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek127® 1.27mm Number of Positions: 8 Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: 7 Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 125VAC Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 50.0µin (1.27µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.220" (5.60mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-20021221-00108C4 LFTR,609-20021221-00 108C4LFCT,609-200212 21-00108C4LFDKR,2002 1221-00108C4LF-ND Base Product Number: 20021221
Request a Quote Datasheet
Description
Win Source Part Number: 1024262-20021221-001 08C4LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek127® 1.27mm Number of Positions: 8 Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: 7 Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 125VAC Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 50.0µin (1.27µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.220" (5.60mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-20021221-00108C4 LFTR,609-20021221-00 108C4LFCT,609-200212 21-00108C4LFDKR,2002 1221-00108C4LF-ND Base Product Number: 20021221
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1024262-20021221-00108C4LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1024262-20021221-00108C4LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1024262-20021221-00108C4LF
Win Source Part Number: 1024262-20021221-001 08C4LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek127® 1.27mm Number of Positions: 8 Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: 7 Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 125VAC Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 50.0µin (1.27µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.220" (5.60mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-20021221-00108C4 LFTR,609-20021221-00 108C4LFCT,609-200212 21-00108C4LFDKR,2002 1221-00108C4LF-ND Base Product Number: 20021221

Win Source Part Number: 1024262-20021221-00108C4LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Minitek127® 1.27mm
Number of Positions: 8
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: 7
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 125VAC
Material Flammability Rating: UL94 V-0
Standard Package: 500
Mounting: SMD (SMT)
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 50.0µin (1.27µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.220" (5.60mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-20021221-00108C4LFTR,609-20021221-00108C4LFCT,609-20021221-00108C4LFDKR,20021221-00108C4LF-ND
Base Product Number: 20021221

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1024262-20021221-00108C4LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 125 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
D-Sub Standard Board Mount - D09S33E6GI00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Headers & Wire Housings - G125-9641600 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details