Amphenol Corporation Minitek127 ® 20021221-00012C4LF

Description
Minitek127 ®, Minitek127 ® , Wire to Board connector, Shrouded vertical header, Surface Mount, Double Row, 12 Positions, 1.27mm (0.500in) Pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021221-00012C4LF.
Request a Quote Datasheet
Description
Minitek127 ®, Minitek127 ® , Wire to Board connector, Shrouded vertical header, Surface Mount, Double Row, 12 Positions, 1.27mm (0.500in) Pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021221-00012C4LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021221-00012C4LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021221-00012C4LF
Minitek127 ® 20021221-00012C4LF
Minitek127 ®, Minitek127 ® , Wire to Board connector, Shrouded vertical header, Surface Mount, Double Row, 12 Positions, 1.27mm (0.500in) Pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021221-00012C4LF.

Minitek127 ®, Minitek127 ® , Wire to Board connector, Shrouded vertical header, Surface Mount, Double Row, 12 Positions, 1.27mm (0.500in) Pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021221-00012C4LF.

Supplier's Site Datasheet
HD SMT SHOULDED

HD SMT SHOULDED

Buy Now
Headers, Male Pins - 609-3701-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3701-2-ND
Headers, Male Pins 609-3701-2-ND
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 609-3701-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3701-6-ND
Headers, Male Pins 609-3701-6-ND
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 609-3701-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3701-1-ND
Headers, Male Pins 609-3701-1-ND
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Amphenol Communications Solutions - 58R3194 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Amphenol Communications Solutions
58R3194
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Amphenol Communications Solutions 58R3194
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Shrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 20021221-00012C4LF Amphenol FCI Asia 20021221-00012C4LF 609-3701-2-ND 58R3194
Product Name Minitek127 ® Headers, Male Pins Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Surface Mount Surface Mount
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1287-ST-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
5 suppliers
Nano Strip Connectors - A79007-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
PwrBlade ® - 51915-155LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details