Minitek127 ®, Minitek127 ® , Wire to Board connector, Shrouded vertical header, Surface Mount, Double Row, 10 Positions, 1.27mm (0.500in) Pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021221-00010C4LF.
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
1.27mm 10 Pos Straight SMD Shrouded Header Product overview: 20021221-00010C4LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-20021221-00010C
HD SMT SHOULDED
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
20021221-00010C4LF-H
BTB CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 20021221-00010C4LF | 609-3700-2-ND | 2027-20021221-00010C4LF | Amphenol FCI 20021221-00010C4LF | 7944629P | 7944629 | 79AH9254 | 29AH2947 |
| Product Name | Minitek127 ® | Headers, Male Pins | SMD Electronic Connector | PCB Headers | PCB Headers | 20021221-00010C4Lf-Hd Smt Shoulded Rohs Compliant Amphenol | Btb Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Header Connector | Board to Board Connector | ||||
| Termination | Surface Mount | Solder | Surface Mount | |||||
| Voltage Rating | 125 volts | 125 volts | ||||||
| Current Rating | 1.0 amps | 1.0 amps | ||||||
| Mounting | Surface Mount | Surface mount |