Minitek127 ®, Minitek127 ® , Board/Wire to Board connector, Shrouded Right Angled Header, Through Hole, Double Row, 20 Positions, 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Wire to Board. Contact us today for more details of Minitek127 ® , part number 20021212-00020T1LF.
"Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)"
HD EJECT RA TH-20021212-00020T1L
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021212-00020T1LF | 609-20021212-00020T1LF-ND | 82R8497 |
| Product Name | Minitek127 ® | Headers, Male Pins | Hd Eject Ra Th-20021212-00020T1Lf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 125 volts | 125 volts |