Amphenol Corporation Minitek127 ® 20021211-00010T4LF

Description
Minitek127 ®, Minitek127 ® , Board/Wire to Board connector, Shrouded Vertical Header, Through Hole, Double Row, 10 Positions, 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Wire to Board. Contact us today for more details of Minitek127 ® , part number 20021211-00010T4LF.
Request a Quote Datasheet
Description
Minitek127 ®, Minitek127 ® , Board/Wire to Board connector, Shrouded Vertical Header, Through Hole, Double Row, 10 Positions, 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Wire to Board. Contact us today for more details of Minitek127 ® , part number 20021211-00010T4LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021211-00010T4LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021211-00010T4LF
Minitek127 ® 20021211-00010T4LF
Minitek127 ®, Minitek127 ® , Board/Wire to Board connector, Shrouded Vertical Header, Through Hole, Double Row, 10 Positions, 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Wire to Board. Contact us today for more details of Minitek127 ® , part number 20021211-00010T4LF.

Minitek127 ®, Minitek127 ® , Board/Wire to Board connector, Shrouded Vertical Header, Through Hole, Double Row, 10 Positions, 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Wire to Board. Contact us today for more details of Minitek127 ® , part number 20021211-00010T4LF.

Supplier's Site Datasheet
Headers, Male Pins - 20021211-00010T4LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
20021211-00010T4LF-ND
Headers, Male Pins 20021211-00010T4LF-ND
"Connector Header Through Hole 10 position 0.050"" (1.27mm)"

"Connector Header Through Hole 10 position 0.050"" (1.27mm)"

Buy Now Datasheet
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions - 82R8435 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
82R8435
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 82R8435
CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 20021211-00010T4LF 20021211-00010T4LF-ND 82R8435
Product Name Minitek127 ® Headers, Male Pins Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Board to Board Connector; Wire to Board Connector
Termination Through Hole Through Hole Straight
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10000404ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details