Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 80Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021121-00080T4LF.
"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"
CONN HEADER SMD 80POS 1.27MM
CONNECTOR, HEADER, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 20021121-00080T4LF | 609-3741-ND | 44-20021121-00080T4LF | 82R8102 |
| Product Name | Minitek127 ® | Headers, Male Pins | CONN HEADER SMD 80POS 1.27MM | Connector, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Surface Mount | Solder | Surface Mount | |
| Voltage Rating | 125 volts | 125 volts | 125 volts | |
| Current Rating | 1.0 amps | 1.0 amps | 80.0 amps |